Canon logo

Canon 2768B016 photo paper Black High-gloss

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349373
Info modified on:
20 Oct 2023, 12:26:13
Bullet Points Canon 2768B016 photo paper Black High-gloss:
  • - Ultimate high gloss finish
  • - Excellent match for Canon Lucia & ChromaLife100+ inks
  • - Outstanding colour reproduction
  • - High brightness surface
  • - Excellent fade resistance
Long product name Canon 2768B016 photo paper Black High-gloss:

PT-101 Pro Platinum Photo Paper A4 - 20 Sheets

Canon 2768B016 photo paper Black High-gloss:

Professional studio finish photo paper offering outstanding quality and fade resistance. With wide colour reproduction, this glossy heavyweight paper extends the creative potential of photographers.

Short summary description Canon 2768B016 photo paper Black High-gloss:

Canon 2768B016, High-gloss, 300 g/m², Black, 300 µm, Canon Lucia, ChromaLife100+, 20 sheets

Long summary description Canon 2768B016 photo paper Black High-gloss:

Canon 2768B016. Finish type: High-gloss, Media weight: 300 g/m², Product colour: Black. Media sheets per package: 20 sheets, Paper dimensions: 210 x 297mm, Media sizes supported: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.