location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Gelatine filter Holder IV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gelatine filter Holder IV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2720A001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999420288
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2019 07:43:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Gelatine filter Holder IV :
The short editorial description of Canon Gelatine filter Holder IV

Gelatine filter Holder IV
More>>>
Canon Gelatine filter Holder IV:
The official marketing text of Canon Gelatine filter Holder IV as supplied by the manufacturer

Filters control the light passing through your lens to the film

Short summary description Canon Gelatine filter Holder IV:
This short summary of the Canon Gelatine filter Holder IV data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Gelatine filter Holder IV, Black

Long summary description Canon Gelatine filter Holder IV:
This is an auto-generated long summary of Canon Gelatine filter Holder IV based on the first three specs of the first five spec groups.

Canon Gelatine filter Holder IV. Product colour: Black

Features
Product colour
Black
Brand Image Product code Product Stock Price from
Canon F52HOLD Gelatin filter holder 52 mm 5,2 cm Canon F52HOLD Gelatin filter holder 52 mm 5,2 cm
(show image)
2622A001 F52HOLD Gelatin filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon F58HOLD Gelatin filter holder 52 mm 5,2 cm Canon F58HOLD Gelatin filter holder 52 mm 5,2 cm
(show image)
2623A001 F58HOLD Gelatin filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon Gelatin filter holder adap. III 52 5,2 cm Canon Gelatin filter holder adap. III 52 5,2 cm
(show image)
2708A001 Gelatin filter holder adap. III 52 0.00
(excl. VAT)
0 (incl. VAT)
Canon Gelatin filter holder adap. III 58 5,8 cm Canon Gelatin filter holder adap. III 58 5,8 cm
(show image)
2709A001 Gelatin filter holder adap. III 58 0.00
(excl. VAT)
0 (incl. VAT)
Canon Gelatin filter holder adapter IV 58 5,8 cm Canon Gelatin filter holder adapter IV 58 5,8 cm
(show image)
2715A001 Gelatin filter holder adapter IV 58 0.00
(excl. VAT)
0 (incl. VAT)
Canon Gelatine filter Holder III Canon Gelatine filter Holder III
(show image)
2719A001 Gelatine filter Holder III 0.00
(excl. VAT)
0 (incl. VAT)