Canon logo

Canon 2311B070 photo paper White Gloss

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164636
Info modified on:
20 Oct 2023, 12:26:08
Bullet Points Canon 2311B070 photo paper White Gloss:
  • - Show off your favourite social media snaps by printing them out onto the perfect-sized photo paper
  • - Transform photos of you and your friends into pocket-sized keepsakes, ideal for sharing out or giving away as gifts
  • - Personalise your snaps with the Easy Photo-Print Editor to make them even more eye-catching
  • - Decorate your room with your best pictures to keep the memories close and personalise your space
  • - Gather together your favourite photos and turn the prints into a colourful collage, ideal as a gift or to display in your home
  • - Print photos of your loved ones and turn them into intimate mementos - tuck the small snaps into your purse, wallet or phone cover
  • - Print quickly and easily from home using a wide range of compatible Canon printer models
Long product name Canon 2311B070 photo paper White Gloss:

PP-201 Glossy II Photo Paper Plus 3.5 x 3.5” – 20 Sheets

Canon 2311B070 photo paper White Gloss:

This square 3.5 x 3.5” glossy photo paper is the perfect size for printing social media photos. Using a compatible printer, you can create pocket-sized keepsakes to share with friends and family. You can also use the square photos to decorate your bedroom or design an eye-catching collage, with some added personal touches using the Easy Photo-Print Editor. To enjoy memories that last, use a Canon photo printer and genuine Canon inks to ensure every print looks great for years to come.

Short summary description Canon 2311B070 photo paper White Gloss:

Canon 2311B070, Gloss, 265 g/m², White, 20 sheets, 89 mm, 89 mm

Long summary description Canon 2311B070 photo paper White Gloss:

Canon 2311B070. Finish type: Gloss, Media weight: 265 g/m², Product colour: White. Width: 89 mm, Height: 89 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.