location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0316B005 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:12:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver :
The short editorial description of Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver

Digital IXUS 65
More>>>
Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver:
The official marketing text of Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver as supplied by the manufacturer

The delightfully slender Digital IXUS 65 is designed to impress. A 3.0" LCD and Touch Control Dial combine with Canon technology in a seamless blend of performance and forward-thinking design.

Features
-Stylish design with Touch Control Dial.
-6.0 MP CCD.
-3.0" LCD.
-3x optical zoom.
-DIGIC II and iSAPS.
-16 shooting modes and My Colors.
-30fps VGA movies.
-ISO 800 and Widescreen recording.
-PictBridge and Print/Share button.
-CANON iMAGE GATEWAY.

Designed to impress

Sleek and stylish
With its slimline body and striking two-tone finish, the Digital IXUS 65 stands out from the crowd. The innovative Touch Control Dial makes it easy to access key functions and scroll through images.

6.0 Megapixels
A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large, photo quality prints.

3.0" LCD
A massive 3.0" LCD reduces eyestrain for pleasurable framing and playback. The screen's wide viewing angle allows for easy group viewing. Quick-bright gives instant screen brightness in outdoor conditions. Night Display mode improves visibility after dark.

Ultra compact 3x optical zoom
An Ultra-High Refractive Index Aspherical (UA) 3x optical zoom lens helps deliver crystal-clear performance in an exceptionally compact form.

Cutting edge technology
Canon's DIGIC II processor ensures fast, responsive camera performance and superb image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from 16 shooting modes to get that perfect shot. Special Scene modes such as Beach and Underwater help with tricky lighting conditions. My Colors allows special in-camera colour effects to be applied both before and after shooting.

High quality movies
Shoot extra long* 30fps VGA movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.

Low light shooting
ISO 800 and High ISO Auto settings allow you to shoot indoors or in low light conditions without using a flash. They also enable shooting at higher shutter speeds, reducing the risk of image blur.

Widescreen recording
Shoot stills in Widescreen 16:9 mode for playback on widescreen TV or printing on wide size paper with a SELPHY CP printer.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.

Short summary description Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver:
This short summary of the Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 65, 6 MP, 1/2.5", CCD, 3x, 145 g, Silver

Long summary description Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 65. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 16 MB. Weight: 145 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0,3 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (tele)
0,5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
173000 pixels
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Portrait, Self-portrait, Sunset, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Playback zoom (max)
210x
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90,3 mm
Depth
20,2 mm
Height
56,8 mm
Weight
145 g
Other features
Video capability
Yes
Built-in flash
Yes
Digital SLR
No
Country Distributor
United Kingdom 1 distributor(s)