Bosch logo

Bosch Serie 4 NKE645GA2C hob Black Built-in 60 cm Ceramic 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4586
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Bosch Serie 4 NKE645GA2C hob Black Built-in 60 cm Ceramic 4 zone(s):

Bosch Serie 4 NKE645GA2C, Black, Built-in, 60 cm, Ceramic, Glass-ceramic, 4 zone(s)

Long summary description Bosch Serie 4 NKE645GA2C hob Black Built-in 60 cm Ceramic 4 zone(s):

Bosch Serie 4 NKE645GA2C. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Top front. Connected load (electric): 6600 W, AC input voltage: 400 V, AC input frequency: 50 Hz. Width: 583 mm, Depth: 513 mm, Height: 43 mm. Package width: 750 mm, Package depth: 590 mm, Package height: 100 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.