location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67630 air mattress Double mattress Beige, Black Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138948233 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:26:41
The date of the most recent change of the data-sheet in Icecat's system
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67630 air mattress Double mattress Beige, Black Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Disk material: Vinyl
  • - Unisex
  • - Beige, Black
More>>>
Short summary description Bestway 67630 air mattress Double mattress Beige, Black Unisex:
This short summary of the Bestway 67630 air mattress Double mattress Beige, Black Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67630, Double mattress, Queen size, Indoor, Built-in air pump

Long summary description Bestway 67630 air mattress Double mattress Beige, Black Unisex:
This is an auto-generated long summary of Bestway 67630 air mattress Double mattress Beige, Black Unisex based on the first three specs of the first five spec groups.

Bestway 67630. Type: Double mattress, Product colour: Beige, Black, Disk material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 460 mm. Package type: Box. Minimum order quantity: 2 pc(s), Products per pallet: 48 pc(s)

Features
Mattress size
Queen size
Type *
Double mattress
Product colour *
Beige, Black
Disk material *
Vinyl
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Chambers quantity
3
Recommended gender
Unisex
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
16942138985723
Weight & dimensions
Width
1520 mm
Weight & dimensions
Length
2030 mm
Height
460 mm
Weight
8,07 kg
Package width
390 mm
Package depth
355 mm
Package height
190 mm
Package volume
59000 cm³
Packaging content
Storage case
Yes
Repair patch included
Yes
Package type
Box
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
48 pc(s)
Brand Image Product code Product Stock Price from
Bestway 67628 air mattress Single mattress Beige, Black Unisex Bestway 67628 air mattress Single mattress Beige, Black Unisex
(show image)
67628 67628
Bestway 67624 air mattress Double mattress Grey Unisex Bestway 67624 air mattress Double mattress Grey Unisex
(show image)
67624 67624
Bestway 67632 air mattress Double mattress Grey Unisex Bestway 67632 air mattress Double mattress Grey Unisex
(show image)
67632 67632