Bestway logo

Bestway 61062 inflatable boat Travel/recreation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186908
Info modified on:
09 Mar 2024, 14:04:25
Long product name Bestway 61062 inflatable boat Travel/recreation:

HYDRO-FORCE RAFT SET

Bestway 61062 inflatable boat Travel/recreation:

HYDRO-FORCE™ RAFT SET
- Deflated Size: 1.97m x 1.15m 77” x 45”)
Inflated Size: 1.88m x 98cm 74” x 39”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Heavy-duty handle
- Sturdy oarlocks
- Oar clasps
- Tow ring
- Heavy-duty repair patch included
- Includes one pair of 1.24m 49”) oars #62015) and one 13cm 5”) foot pump #62007)
Content: One boat, one pair of oars, one foot pump, repair patch

Short summary description Bestway 61062 inflatable boat Travel/recreation:

Bestway 61062, Travel/recreation, Inflatable boat, Black, Red, Vinyl, Box, 980 mm

Long summary description Bestway 61062 inflatable boat Travel/recreation:

Bestway 61062. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Black, Red. Width: 980 mm, Length: 1880 mm, Weight: 3,97 kg. Oar length: 1,24 m. Minimum order quantity: 3 pc(s), Products per pallet: 72 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.