location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beliani Check ‘Beliani’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
279439-337610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
279439-337610
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beliani: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:57:08
The date of the most recent change of the data-sheet in Icecat's system
Beliani 279439-337610 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stable and Durable Construction
  • - Elegant Design
  • - High-Quality Upholstery
  • - Functional Storage Space
  • - Intriguing Combination of Colours
  • - 1 x Bedside Table
Warranty: 2 Years
Long product name Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold :
The short editorial description of Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold

1 Drawer Velvet Bedside Table Orange Flayat
More>>>
Short summary description Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold:
This short summary of the Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Beliani 279439-337610, Bedside table, Orange, Gold, 1 drawer(s), 25 kg, 460 mm, 380 mm

Long summary description Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold:
This is an auto-generated long summary of Beliani 279439-337610 nightstand/bedside table 1 drawer(s) Orange, Gold based on the first three specs of the first five spec groups.

Beliani 279439-337610. Type: Bedside table, Product colour: Orange, Gold, Number of drawers: 1 drawer(s). Width: 460 mm, Depth: 380 mm, Height: 490 mm