Badabulle B005416 toddler cutlery Toddler cutlery set Blue, Green, White Polypropylene (PP), Steel, Thermoplastic elastomer (TPE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1828
Info modified on:
06 Aug 2022, 01:24:38
Short summary description Badabulle B005416 toddler cutlery Toddler cutlery set Blue, Green, White Polypropylene (PP), Steel, Thermoplastic elastomer (TPE):

Badabulle B005416, Toddler cutlery set, Blue, Green, White, Polypropylene (PP), Steel, Thermoplastic elastomer (TPE), Boy/Girl, 7 cm, 7 cm

Long summary description Badabulle B005416 toddler cutlery Toddler cutlery set Blue, Green, White Polypropylene (PP), Steel, Thermoplastic elastomer (TPE):

Badabulle B005416. Product type: Toddler cutlery set, Product colour: Blue, Green, White, Disk material: Polypropylene (PP), Steel, Thermoplastic elastomer (TPE). Toddler fork length: 7 cm, Toddler spoon length: 7 cm. Number of products included: 2 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.