location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ BOX 6590 CABLE DE * FH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002781
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027819
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by AVM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) 2533 Mbit/s
  • - Gigabit Ethernet
More>>>
Short summary description AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ BOX 6590 CABLE DE * FH, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, White, Tabletop router

Long summary description AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

AVM FRITZ BOX 6590 CABLE DE * FH. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 2533 Mbit/s, WLAN data transfer rate (first band): 800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ac, IEEE 802.11n. Encryption type: WPA2. Product type: Tabletop router, Product colour: White, LED indicators: Power, WLAN. Cables included: LAN (RJ-45), Phone (RJ-12)

WAN connection
Ethernet WAN *
No
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
WLAN data transfer rate (max) *
2533 Mbit/s
WLAN data transfer rate (first band)
800 Mbit/s
WLAN data transfer rate (second band)
1733 Mbit/s
Network
Ethernet LAN connection *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Networking standards
IEEE 802.11ac, IEEE 802.11n
DSL features
ADSL
No
ADSL2
No
ADSL2+
No
VDSL
No
VDSL2
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB port *
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
2
Memory card slot(s)
No
Management features
Web-based management
Yes
WPS push button
Yes
Security
Encryption type
WPA2
Firewall
Yes
Guest access
Yes
Protocols
DHCP server
Yes
Design
Product colour
White
Wall mountable
No
Indication light
Yes
LED indicators
Power, WLAN
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-12)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Features
Firmware upgradeable
Yes
Power
Power source type *
AC
AC input voltage
220 V
Power consumption (typical)
14 W
Weight & dimensions
Width
273 mm
Depth
85 mm
Height
209 mm
Weight
1,01 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:15:56
Uk has collected 8 expert reviews for AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Country Distributor
Deutschland 1 distributor(s)