location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Box 5113 wired router Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Box
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5113
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002461
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 5 years
Long product name FRITZ!Box 5113 wired router Red :
The short editorial description of FRITZ!Box 5113 wired router Red

FRITZ!Box Fon 5113 Annex A International Edition
More>>>
FRITZ!Box 5113 wired router Red:
The official marketing text of FRITZ!Box 5113 wired router Red as supplied by the manufacturer

The FRITZ!Box Fon 5113 combines an ADSL modem, a router, and a telephone system for VoIP as well as fixed-line calls, in a single device.

The WLAN router with an integrated modem for ADSL and ADSL2+ connects one or multiple computers to your ADSL connection. The integrated firewall ensures secure surfing.

As a telephone system, the FRITZ!Box Fon 5113 connects two analog terminals, e.g. telephone and fax, to the Internet and fixed line. Regardless of the type of connection, features such as caller ID, three-way conference calls and call diversion are available on the telephones. Internet phone calls with the highest voice quality can be made even when the computer is switched off.

The user interface of the FRITZ!Box Fon 5113 can be opened in English, German, Italian, French or Spanish. The Installation Help, the Online Help and the manual are also available in these languages, and further languages are in preparation.

The FRITZ!Box Fon 5113 allows automatic configuration (remote provisioning) and remote maintenance by the provider. For these tasks the FRITZ!Box supports the CPE WAN Management protocol in accordance with TR069.

Short summary description FRITZ!Box 5113 wired router Red:
This short summary of the FRITZ!Box 5113 wired router Red data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Box 5113, Red

Long summary description FRITZ!Box 5113 wired router Red:
This is an auto-generated long summary of FRITZ!Box 5113 wired router Red based on the first three specs of the first five spec groups.

FRITZ!Box 5113. Networking standards: IEEE 802.3. Upstream data rate: 1 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ADSL, ADSL2+. Management protocols: TR069, VoIP protocols: SIP, Voice codecs: G.711. Product colour: Red. Power consumption (typical): 6 W

Network
Networking standards *
IEEE 802.3
Ethernet LAN connection
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ADSL, ADSL2+
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Reset button
No
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
RJ-11 ports quantity
1
DC-in jack
Yes
Protocols
DMZ support
Yes
Management protocols
TR069
VoIP protocols
SIP
Voice codecs
G.711
DHCP client *
Yes
Protocols
DHCP server *
Yes
Security
MAC address filtering
Yes
System event log
Yes
Features
Plug and Play
Yes
Design
Product colour *
Red
Power
Power consumption (typical) *
6 W
Power supply PoE
No
Weight & dimensions
Weight
100 g
Packaging data
Manual
No
Quick start guide
Yes
User Guide on CD-ROM
Yes
Other features
Management features
TR-069
Maximum data transfer rate
0,1 Gbit/s
Dimensions (WxDxH)
160 x 122 x 30 mm
Remote administration
https
Network interface
Ethernet, Fast Ethernet
Connectivity technology
Wired
Connectivity LEDs
Yes