ASUS logo

ASUS K50IP-SX111V Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15841
Info modified on:
25 Jan 2025, 22:21:18
Short summary description ASUS K50IP-SX111V Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black:

ASUS K50IP-SX111V, Intel® Pentium® Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description ASUS K50IP-SX111V Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black:

ASUS K50IP-SX111V. Processor type: Intel® Pentium® Dual-Core, Processor: T4500, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD Super Multi DL. Discrete graphics card model: NVIDIA Geforce GT 205M. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 2,35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.