ASUS logo

ASUS GeForce 7900GS, 256 MB DDR3 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85924
Info modified on:
08 May 2023, 14:53:55
Short summary description ASUS GeForce 7900GS, 256 MB DDR3 GDDR3:

ASUS GeForce 7900GS, 256 MB DDR3, GDDR3, 256 bit, 1320 MHz, 2048 x 1536 pixels

Long summary description ASUS GeForce 7900GS, 256 MB DDR3 GDDR3:

ASUS GeForce 7900GS, 256 MB DDR3. Processor frequency: 450 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory speed: 1320 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual-link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.