Asrock logo

Asrock K7S41GX SiS 741GX Socket A (462) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27247
Info modified on:
21 Oct 2022, 10:32:10
Long product name Asrock K7S41GX SiS 741GX Socket A (462) micro ATX:

Micro ATX, Socket A(462), SiS 741GX, 2 x DDR DIMM, 5.1 CH Audio, 10/100 Ethernet

Short summary description Asrock K7S41GX SiS 741GX Socket A (462) micro ATX:

Asrock K7S41GX, AMD, Socket A (462), AMD Athlon, AMD Athlon XP, AMD Sempron, DDR-SDRAM, 2 GB, 266,333 MHz

Long summary description Asrock K7S41GX SiS 741GX Socket A (462) micro ATX:

Asrock K7S41GX. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon, AMD Athlon XP, AMD Sempron. Supported memory types: DDR-SDRAM, Maximum memory: 2 GB, Supported memory clock speeds: 266,333 MHz. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: SiS

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.