location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA2036C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2036C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595527159
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11,9 cm (4.7") Samsung
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent:
This short summary of the Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA2036C, Cover, Samsung, Galaxy A3 (2016), 11,9 cm (4.7"), Transparent

Long summary description Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent:
This is an auto-generated long summary of Area TPUSA2036C mobile phone case 11,9 cm (4.7") Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA2036C. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A3 (2016), Maximum screen size: 11,9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
11,9 cm (4.7")
Compatibility *
Galaxy A3 (2016)
Case type *
Cover
Disk material *
Rubber, Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area TPUSA2055C mobile phone case 14,5 cm (5.7") Cover Transparent Area TPUSA2055C mobile phone case 14,5 cm (5.7") Cover Transparent
(show image)
TPUSA2055C TPUSA2055C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2054C mobile phone case 13,2 cm (5.2") Cover Transparent, White Area TPUSA2054C mobile phone case 13,2 cm (5.2") Cover Transparent, White
(show image)
TPUSA2054C TPUSA2054C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2046C mobile phone case 15,2 cm (6") Cover Transparent Area TPUSA2046C mobile phone case 15,2 cm (6") Cover Transparent
(show image)
TPUSA2046C TPUSA2046C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2038C mobile phone case 14 cm (5.5") Cover Transparent Area TPUSA2038C mobile phone case 14 cm (5.5") Cover Transparent
(show image)
TPUSA2038C TPUSA2038C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2034C mobile phone case 12,7 cm (5") Cover Transparent Area TPUSA2034C mobile phone case 12,7 cm (5") Cover Transparent
(show image)
TPUSA2034C TPUSA2034C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2033C mobile phone case 14,5 cm (5.7") Cover Transparent Area TPUSA2033C mobile phone case 14,5 cm (5.7") Cover Transparent
(show image)
TPUSA2033C TPUSA2033C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2031C mobile phone case 14,5 cm (5.7") Cover Transparent Area TPUSA2031C mobile phone case 14,5 cm (5.7") Cover Transparent
(show image)
TPUSA2031C TPUSA2031C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 11,9 cm (4.7") Cover Black, Metallic Area Zero mobile phone case 11,9 cm (4.7") Cover Black, Metallic
(show image)
TPUSA2060METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 11,9 cm (4.7") Cover Metallic, Pink gold Area Zero mobile phone case 11,9 cm (4.7") Cover Metallic, Pink gold
(show image)
TPUSA2060METGP Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 11,9 cm (4.7") Cover Gold, Metallic Area Zero mobile phone case 11,9 cm (4.7") Cover Gold, Metallic
(show image)
TPUSA2060METGD Zero 0.00
(excl. VAT)
0 (incl. VAT)