Apple logo

Apple iMac Apple M M3 59,7 cm (23.5") 4480 x 2520 pixels All-in-One PC 24 GB 512 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2113
Info modified on:
24 Sept 2024, 17:55:16
Long product name Apple iMac Apple M M3 59,7 cm (23.5") 4480 x 2520 pixels All-in-One PC 24 GB 512 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

iMac 24", Apple M3 chip (8‑core CPU, 10‑core GPU and 16‑core Neural Engine), 24GB unified memory, 512GB SSD, Apple Magic Keyboard w/ Touch ID- German (D), Magic Mouse, EU Power Supply, Standard fit

Short summary description Apple iMac Apple M M3 59,7 cm (23.5") 4480 x 2520 pixels All-in-One PC 24 GB 512 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

Apple iMac , 59,7 cm (23.5"), 4.5K Ultra HD, Apple M, 24 GB, 512 GB, macOS Sonoma

Long summary description Apple iMac Apple M M3 59,7 cm (23.5") 4480 x 2520 pixels All-in-One PC 24 GB 512 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

Apple iMac . Product type: All-in-One PC. Display diagonal: 59,7 cm (23.5"), HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor type: Apple M. Internal memory: 24 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system software: macOS Sonoma. Product colour: Green

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.