location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNE92DK/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:59
The date of the most recent change of the data-sheet in Icecat's system
Apple MNE92DK/A user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac (Retina 5K, 27-inch, 2017) - Info Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3,4 GHz
  • - 68,6 cm (27") 5K Ultra HD 5120 x 2880
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 1 TB Fusion Drive Card reader integrated
  • - AMD Radeon Pro 570 4 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s 4.2
  • - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

27" LED, 5120 x 2880, Intel Core i5 3.4GHz, 1TB Fusion Drive, 8GB DDR4, AMD Radeon Pro 570, 802.11ac, Bluetooth, FaceTime HD, macOS Sierra, Magic Keyboard, Magic Mouse 2
More>>>
Short summary description Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68,6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor type: Intel® Core™ i5, Processor frequency: 3,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Fusion Drive. Discrete graphics card model: AMD Radeon Pro 570. Built-in camera. Operating system software: macOS Sierra 10.12. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-08-21 03:17:43
Uk has collected 66 expert reviews for Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
canadianreviewer.com
Updated:
2017-08-21 03:17:43
Apple's iMac may not look like the vanguard of the desktop PC market it once was. The current form factor is familiar but rather dated. But, there's no denying the appeal and sensibility of this proven all-in-one design.The latest 27-inch 5K iMac looks li...
Bottom line The 27-inch Apple iMac with Retina 5K Display is singular in offering the very best performance combined with display innovation on an all-in-one Mac desktop today.For a starting price of CAD $2,399.00 plus tax, you get a computer and a display for around...
80%
pocket-lint.com
Updated:
2017-08-21 03:17:43
The Apple iMac range has received a spec boost for 2017, promising better screen technology, more processing power, Thunderbolt 3 slots and more. But should you be excited by these additions? We've been using the new 27-inch 5K iMac to get a feel for the...
Good Stunning design, brilliant bright display and very fast performance...
Bad Upgrade pricing is steep, smaller bezel please...
Bottom line The iMac remains the all-in-one to beat in almost every department. Its design is impressive, the screen is bright, sharp and colourful and the entry model is good value. It's as capable of chucking out 4K ProRes files as it is dealing with raw format ima...
90%
bit.com.au
Updated:
2017-08-21 03:17:43
Any other manufacturer would have been accused of flogging a dead horse by now. Another year has rolled by without a significant change to the design of the iMac and, by the looks of things, Apple fans will have to wait at least another year until that ha...
Bottom line Seventh-generation Intel processors, faster Fusion Drives and better graphics have given it a much-needed boost. The (2017) 27-inch iMac with Retina 5K display can get pricey if you want the best specs, but the entry-level model is very good value.Overall...
0%
expertreviews.co.uk
Updated:
2017-08-21 03:17:43
With new features and a brand new processor, can the 27-inch iMac with Retina 5K display, still be king of the crop?After over a year of waiting, the new 5K iMac is an overall improvement over the 2015 model, in almost every way imaginable. Its new Kaby L...
Good Stunning 5K display, Performance...
Bad Price...
Bottom line An amazing display with so many pixels makes the 27-inch iMac a real winner and puts itself in a league of its own...
100%
macworld.co.uk
Updated:
2017-08-21 03:17:43
Apple was busy on the stage at its Worldwide Developers Conference this June. Unveiling updates to nearly every Mac it makes, with notable exceptions from the Mac mini and the Mac Pro - although we know that a new Mac Pro is coming next year.The Mac updat...
Bottom line We're impressed by the new 27-inch iMac because it's apparent from the changes this generation brings that Apple has been listening to users, especially creative pros and probably gamers too, if the new graphics cards indicate anything...
40%
itpro.co.uk
Updated:
2017-08-23 11:29:18
Sign up for our daily newsletter 4K screens of varying quality have been slowly making their way into laptops, but they've been surprisingly absent from all-in-one desktop computers. The new 21.5in Apple iMac is the first that we know of to come with a 4...
Good High resolution, high quality screen, Quiet, Easy tilt and swivel stand...
Bad Not easily upgradeable or serviceable, No SSD or hybrid drive as standard...
Bottom line The 4K screen looks superb, although one too many compromises have been made for the sake of the slender casing...
80%
itpro.co.uk
Updated:
2017-12-12 03:59:45
Sign up for our daily newsletter Image 1 of 8 Apple has finally renewed its iMac desktop PCs, after the all-in-one range was last updated in 2015, and the actual design hasn't changed since the year before that. Thankfully, this is an all new series of...
Good Excellent graphics performance, Sharp and vivid screen, Beautiful design...
Bad Fusion Drive lags behind SSD, Hard to access ports, Large screen bezels...
Bottom line The latest Apple iMac is a thing of beauty. Not only does it look excellent, it's got sterling performance and an absolutely first-rate display. If you're an artist or designer, you need this in your life...
100%
macworld.co.uk
Updated:
2018-01-26 03:01:45
Apple has the attention of the creative professional world right now with the launch of the new iMac Pro. However, there's another iMac that could answer their needs.In this comparison we ask the question, should you buy a 27in iMac or the iMac Pro? We c...
Bottom line If you need the extra cores, superior graphics, 10Gb ethernet, HBM2 graphics memory and ECC RAM, and the four Thunderbolt/USB Type-C ports offered only by the iMac Pro, your decision is easy. But the Pro machine is seriously expensive, and you need to thi...
0%
au.pcmag.com
Updated:
2018-04-23 09:54:22
The iMac defined the all-in-one (AIO) desktop a decade ago, setting the stage for a surge in premium Windows machines built in its mold. Apple has since refined the iMac's design before reaching the current super-slim aluminum version, which has remained...
Good Sleek, trend-setting design remains, Stunning 5K display is brighter than before, Includes USB-C with Thunderbolt 3...
Bad Rear-facing ports are inconvenient, Limited tilt and no height adjustment options...
Bottom line The newest 27-inch Apple iMac is a gorgeous machine with a brilliant display and a handful of modern upgrades at an appealing price. It's not revolutionary, but it's the best version of the iMac to date...
80%
au.pcmag.com
Updated:
2018-04-23 09:54:23
The 2015 Apple iMac ($1,999 as tested) features a brilliant 5K Retina In-Plane Switching (IPS) display backed by a beefy Intel Core i5 processor and AMD R9 graphics. It's the system to get if you perform a lot of tasks that require insane levels of visual...
Good Brilliant 5K Retina Display, Top-notch multimedia performance...
Bad User upgrades limited to RAM, Lacks height-adjustment options, No Target Display mode...
Bottom line The latest iteration of the Apple iMac with Retina 5K Display delivers 14.7 million pixels in a very sleek package to your desktop, and it's more affordable than ever...
80%
au.pcmag.com
Updated:
2018-04-23 09:54:23
Editors' Note: This version of the Apple iMac 27-Inch With Retina 5K Display has been updated. A full review of the most current Apple iMac 27-Inch With Retina 5K Display can be found here.Often, Apple unveils a new product to great fanfare and collective...
Good Brilliant 27-inch 5K display brings Retina to the iMac, High-end performance for video and photo editing, Fusion Drive comes standard...
Bad Loses the monitor functionality of other iMacs, Upgrades limited to adding RAM, Lacks height adjustment, Rear-mounted ports aren't convenient...
Bottom line Apple's beautifully designed 27-inch iMac will surely dazzle anyone who works in 4K video or high-resolution photography. The unmatched 5K Retina display paired with solid high-end performance at a surprisingly affordable price makes it our top pick for...
90%
cgmagonline.com
Updated:
2018-04-30 11:26:22
It's no secret that Apple controls a major share of the electronics market due to their brilliant marketing and powerful R&D department. Despite their products carrying a premium price tag, both casual consumers and businesses continue to gobble up anythi...
Bottom line The 2017 iMac is a great all-in-one computer for both users and businesses alike, but existing users may not see as substantial benefits by upgrading now...
80%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR002Q6 iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR003GH iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 32 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
MQ2Y2DK/A iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK462D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK452D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK442D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK142D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4690 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB Fusion Drive AMD Radeon R9 M290X Mac OS X 10.10 Yosemite Wi-Fi 5 (802.11ac) Silver
(show image)
MF886D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4670 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 775M Mac OS X 10.8 Mountain Lion Silver
(show image)
ME089D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 755M Mac OS X 10.8 Mountain Lion Wi-Fi 5 (802.11ac) Silver
(show image)
ME088D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)