13.3" IPS 2560 x 1600, 3.5GHz Intel Core i7, 16GB LPDDR3 2133MHz, 1TB SSD, Intel Iris Plus Graphics 650, WLAN, Bluetooth, 720p FaceTime HD, Force Touch, Touch Bar, Touch ID, macOS Sierra
Apple MacBook Pro , Intel® Core™ i7, 3,5 GHz, 33,8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 1,02 TB
Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7567U, Processor frequency: 3,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 650. Operating system software: macOS Sierra. Product colour: Grey. Weight: 1,37 kg