location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 96kW Scalable to 160kW, 400V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY96K160H-PD show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:23
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 1 year on-site repair or replace with factory authorized Start-Up
Long product name APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W :
The short editorial description of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W

Symmetra PX 96kW Scalable to 160kW, 400V w/ Integrated Modular Distribution
More>>>
APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
The official marketing text of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W as supplied by the manufacturer

A high-efficiency 3-phase UPS with integrated modular distribution that can be right-sized to your data center power requirements. With hot-scalable power, distribution and run-time this UPS scales with your data center up to 160kW/160kVA. Suitable for small to medium data centers or individual zones of large data centers

Includes: Network Management Card, Start-Up Service, User Manual

Short summary description APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
This short summary of the APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 96kW Scalable to 160kW, 400V, 96 kVA, 96000 W, 63 dB, 3,5 h, Black, CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111

Long summary description APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
This is an auto-generated long summary of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 96kW Scalable to 160kW, 400V. Output power capacity (VA): 96 kVA, Output power: 96000 W, Noise level: 63 dB. Battery recharge time: 3,5 h. Product colour: Black, Certification: CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111. Weight: 1814 kg, Package weight: 1963 kg. Battery type: VRLA, Standard connectivity: 2x SmartSlot, Output connections: 1x Hard Wire 5-wire (3PH + N + G)

Features
Output power capacity (VA) *
96 kVA
Output power *
96000 W
Emergency Power Off (EPO)
Yes
Noise level
63 dB
Audible alarm(s)
Yes
Battery
Battery recharge time
3,5 h
Design
Product colour *
Black
Certification
CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage humidity
0 - 95%
Operating altitude
0 - 999,9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
1814 kg
Package weight
1963 kg
Other features
Battery type
VRLA
Standard connectivity
2x SmartSlot
Output connections
1x Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
1200 x 1070 x 1991 mm
Output voltage note
380, 400/415
Package dimensions (WxDxH)
1696 x 1210 x 2140 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)