Allied Telesis logo

Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43897
Info modified on:
07 Mar 2024, 15:34:52
Long product name Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s:

1000ZX (LC) SFP, 80km, 1470nm

Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s:

Industry Standard
The AT-SP series offers the latest industry
standard in flexible, full-duplex Gigabit Ethernet
connectivity.These hot-swappable, fiber
interfaces simply plug into a SFP slot on
Allied Telesis SFP compatible products.
Configurations can be optimized to meet varied
distance and service requirements.

Product Compatibility
The AT-SP series SFPs are compatible with all
the Allied Telesis range of products that support
SFP uplink connections.

Short summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s:

Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm, 1250 Mbit/s, 80000 m, 1470 nm, Wired, -5 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s:

Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm. Maximum data transfer rate: 1250 Mbit/s. Maximum transfer distance: 80000 m, Wavelength: 1470 nm. Connectivity technology: Wired. Transmit power range: 0 / 2 / -3 (min/typ/max), Data link protocols: Gigabit Ethernet, Standard connectivity: 1000ZX

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.