Allied Telesis AT-GS948MX-30, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex
Allied Telesis AT-GS948MX-30. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 2. Full duplex. MAC address table: 16000 entries, Routing/switching capacity: 140 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3