AEG logo

AEG SCB6181VLS fridge-freezer Built-in 160 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3220
Info modified on:
27 May 2024, 14:27:51
Long product name AEG SCB6181VLS fridge-freezer Built-in 160 L White:

Static Low Frost Integrated Fridge Freezer 177.2 cm A+

Short summary description AEG SCB6181VLS fridge-freezer Built-in 160 L White:

AEG SCB6181VLS, 160 L, SN-ST, 36 dB, 5 kg/24h, Fresh zone compartment, White

Long summary description AEG SCB6181VLS fridge-freezer Built-in 160 L White:

AEG SCB6181VLS. Total net capacity: 160 L. Door hinge: Right, Display type: LCD. Climate class: SN-ST, Noise level: 36 dB. Fridge net capacity: 106 L. Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 293 kWh. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.