AEG logo

AEG RMB96719CX side-by-side refrigerator Freestanding 413 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3784
Info modified on:
27 May 2024, 14:27:29
Bullet Points AEG RMB96719CX side-by-side refrigerator Freestanding 413 L Stainless steel:
  • - LCD touch display
  • - Electronic temperature control
  • - Precision temperature control
  • - Coolmatic
  • - Visual and acoustic high temperature alarm
  • - Visible external door open indicator with audible warning alarm
  • - 413 litres gross fridge capacity
  • - 363 litres net fridge capacity
  • - 1 Full Width + 1Flexi shelf glass shelves
  • - 2 Half Width salad drawers with glass lid
Long product name AEG RMB96719CX side-by-side refrigerator Freestanding 413 L Stainless steel:

Frost Free Freestanding Fridge Freezer 178.2 cm A+

Short summary description AEG RMB96719CX side-by-side refrigerator Freestanding 413 L Stainless steel:

AEG RMB96719CX, Freestanding, French door, Stainless steel, Touch, LCD, Tempered glass

Long summary description AEG RMB96719CX side-by-side refrigerator Freestanding 413 L Stainless steel:

AEG RMB96719CX. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 413 L, Climate class: SN-N, Noise level: 42 dB. Fridge net capacity: 363 L, Lamp type: LED. Freezer net capacity: 268 L, Freezer position: Bottom-placed, Freezing capacity: 14 kg/24h. Annual energy consumption: 448 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.