Acer Aspire 5750G-9862, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 6 GB, 750 GB, Windows 7 Home Premium
Acer Aspire 5750G-9862. Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system software: Windows 7 Home Premium. Product colour: Black