location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L 10295 optical disc case Sleeve case 1 discs Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10295 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 10:59:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3L 10295 optical disc case Sleeve case 1 discs Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case
  • - 1 discs
  • - Optical disc diameter: 120 mm
  • - Dust resistant, Scratch resistant
  • - Transparent
  • - Number of products included: 25 pc(s)
Long product name 3L 10295 optical disc case Sleeve case 1 discs Transparent :
The short editorial description of 3L 10295 optical disc case Sleeve case 1 discs Transparent

Non-adhesive CD/DVD Pockets
More>>>
Short summary description 3L 10295 optical disc case Sleeve case 1 discs Transparent:
This short summary of the 3L 10295 optical disc case Sleeve case 1 discs Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3L 10295, Sleeve case, 1 discs, Transparent, 120 mm, Dust resistant, Scratch resistant, 127 mm

Long summary description 3L 10295 optical disc case Sleeve case 1 discs Transparent:
This is an auto-generated long summary of 3L 10295 optical disc case Sleeve case 1 discs Transparent based on the first three specs of the first five spec groups.

3L 10295. Case type: Sleeve case, CD capacity: 1 discs, Product colour: Transparent. Width: 127 mm, Height: 127 mm. Number of products included: 25 pc(s)

Brand Image Product code Product Stock Price from
3L

3L 6832-100 optical disc case 100 discs Transparent
(show image)
6832-100 6832-100 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10236 optical disc case DVD case 1 discs Transparent
(show image)
10236 10236 0.00
(excl. VAT)
0 (incl. VAT)