Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical
- - USB Type-A
- - Control panel: 8
More>>>
Short summary description 3Dconnexion SpaceTraveler mouse USB Type-A Optical:
This short summary of the 3Dconnexion SpaceTraveler mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.
3Dconnexion SpaceTraveler, Optical, USB Type-A
Long summary description 3Dconnexion SpaceTraveler mouse USB Type-A Optical:
This is an auto-generated long summary of 3Dconnexion SpaceTraveler mouse USB Type-A Optical based on the first three specs of the first five spec groups.
3Dconnexion SpaceTraveler. Movement detection technology: Optical, Device interface: USB Type-A, Control panel: 8