Whirlpool WTE1611 IS fridge-freezer Freestanding 155 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49187
Info modified on:
21 Nov 2023, 14:07:37
Short summary description Whirlpool WTE1611 IS fridge-freezer Freestanding 155 L Silver:
Whirlpool WTE1611 IS, 155 L, 40 dB, 2,5 kg/24h, Fresh zone compartment, Silver
Long summary description Whirlpool WTE1611 IS fridge-freezer Freestanding 155 L Silver:
Whirlpool WTE1611 IS. Total net capacity: 155 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 115 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 40 L, Freezing capacity: 2,5 kg/24h. Fresh zone compartment. Annual energy consumption: 201 kWh. Product colour: Silver