Whirlpool BSNF 8101 OX Freestanding 319 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90610
Info modified on:
27 May 2024, 12:06:12
Short summary description Whirlpool BSNF 8101 OX Freestanding 319 L Stainless steel:
Whirlpool BSNF 8101 OX, 319 L, No Frost (fridge), SN-T, 42 dB, 4 kg/24h, Stainless steel
Long summary description Whirlpool BSNF 8101 OX Freestanding 319 L Stainless steel:
Whirlpool BSNF 8101 OX. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 311 kWh. Product colour: Stainless steel