Samsung Galaxy S7 edge 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71131
Info modified on:
12 Nov 2024, 16:52:49
Short summary description Samsung Galaxy S7 edge 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Silver:
Samsung Galaxy S7 edge , 14 cm (5.5"), 4 GB, 32 GB, 12 MP, Android 6.0, Silver
Long summary description Samsung Galaxy S7 edge 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Silver:
Samsung Galaxy S7 edge . Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,3 GHz, Processor type: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 6.0. Battery capacity: 3600 mAh. Product colour: Silver. Weight: 157 g