Samsung RSH1FTPE side-by-side refrigerator Freestanding 524 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
152084
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSH1FTPE side-by-side refrigerator Freestanding 524 L Silver:
Samsung RSH1FTPE, Freestanding, American door, Silver, LED, R600a, 524 L
Long summary description Samsung RSH1FTPE side-by-side refrigerator Freestanding 524 L Silver:
Samsung RSH1FTPE. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 524 L, Climate class: SN-T. Fridge net capacity: 345 L, Lamp type: LED. Freezer net capacity: 179 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 530 kWh