Samsung QM75R-A Digital signage flat panel 190,5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60948
Info modified on:
27 May 2024, 15:27:44
Short summary description Samsung QM75R-A Digital signage flat panel 190,5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:
Samsung QM75R-A, Digital signage flat panel, 190,5 cm (75"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7
Long summary description Samsung QM75R-A Digital signage flat panel 190,5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:
Samsung QM75R-A. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system software: Tizen 4.0. Product colour: Black