Samsung AJ080TXJ4KG/EU air conditioner Air conditioner outdoor unit White

https://images.icecat.biz/img/gallery/79566550_1562612937.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
102325
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung AJ080TXJ4KG/EU air conditioner Air conditioner outdoor unit White:

Samsung AJ080TXJ4KG/EU, Air conditioner outdoor unit, White, Cooling, Heating, 8000 W, 9300 W, R32

Long summary description Samsung AJ080TXJ4KG/EU air conditioner Air conditioner outdoor unit White:

Samsung AJ080TXJ4KG/EU. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Current: 1 A. Outdoor unit noise level: 64 dB, Outdoor unit width: 88 cm, Outdoor unit depth: 31 cm

Embed the product datasheet into your content.