MSI GeForce 7600GT, 256MB DDR3 GDDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14926
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI GeForce 7600GT, 256MB DDR3 GDDR3:
MSI GeForce 7600GT, 256MB DDR3, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels
Long summary description MSI GeForce 7600GT, 256MB DDR3 GDDR3:
MSI GeForce 7600GT, 256MB DDR3. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual-link DVI