MSI N9500GT-MD1G-OC GeForce 9500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69991
Info modified on:
07 Apr 2020, 09:46:29
Short summary description MSI N9500GT-MD1G-OC GeForce 9500 GT 1 GB GDDR2:
MSI N9500GT-MD1G-OC, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description MSI N9500GT-MD1G-OC GeForce 9500 GT 1 GB GDDR2:
MSI N9500GT-MD1G-OC. Graphics processor: GeForce 9500 GT, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. PCI bus: PCI Express 2.0. Cooling type: Active