Lenovo Yoga 520 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey

https://images.icecat.biz/img/gallery/40770295_8657782769.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68157
Info modified on:
23 Jan 2025, 18:19:48
Short summary description Lenovo Yoga 520 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey:

Lenovo Yoga 520, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo Yoga 520 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey:

Lenovo Yoga 520. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system software: Windows 10 Home. Product colour: Grey

Embed the product datasheet into your content.