Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

https://images.icecat.biz/img/gallery/1f88d6b6e8fcacaeb7c14b842c83f6f43356f3f8.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
5062
Info modified on:
17 Sept 2024, 09:08:08
Long product name Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Intel Core i7-14700, 20C (8P + 12E)/28T, Max Turbo up to 5.4GHz, P-core 2.1/5.3GHz, E-core 1.5/4.2GHz, 33MB, 1x 16GB UDIMM DDR5-5600, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics 770, Intel Wi-Fi 6 AX201 802.11ax 2x2 + BT5.2, Windows 11 Pro

Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Efficiency & Versatility That Drives Business Performance
- 13.6L desktop with optional Intel® Arc™ GPU to increase your creative output
- Fueled by 13th & 14th Gen Intel® Core™ processors for powerful performance
- Intelligent Cooling system to boost your PC’s efficiency
- Multidevice collaboration via Smart Connect, ports, & other connectivity options

Short summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5. Processor type: Intel® Core™ i7, Processor: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system software: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Form factor: Tower. Product type: PC. Product colour: Black

Bullet Points Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:
  • - Intel Core i7-14700, 20C (8P + 12E)/28T, Max Turbo up to 5.4GHz, P-core 2.1/5.3GHz, E-core 1.5/4.2GHz, 33MB
  • - 1x 16GB UDIMM DDR5-5600
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 1Y Onsite from 1Y Depot WHB (CPN)
Embed the product datasheet into your content.