HP t5565 1 GHz ThinPro 1,36 kg Black U3500

https://images.icecat.biz/img/gallery/50748694_0076659216.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44825
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP t5565 1 GHz ThinPro 1,36 kg Black U3500:

HP t5565, 1 GHz, VIA Nano, U3500, 800 MHz, 0,512 MB, 1 GB

Long summary description HP t5565 1 GHz ThinPro 1,36 kg Black U3500:

HP t5565. Processor frequency: 1 GHz, Processor type: VIA Nano, Processor: U3500. Internal memory: 1 GB. Total storage capacity: 1 GB, Storage media: Flash. Maximum graphics card memory: 128 MB. Audio system: 24-bit

Embed the product datasheet into your content.