Hoover H-WASH 300 PLUS H3WS69TAMCE/1-80 washing machine Front-load 9 kg 1600 RPM White

https://images.icecat.biz/img/gallery/93048131_5217307477.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
17716
Info modified on:
25 Jun 2025, 14:47:20
Short summary description Hoover H-WASH 300 PLUS H3WS69TAMCE/1-80 washing machine Front-load 9 kg 1600 RPM White:

Hoover H-WASH 300 PLUS H3WS69TAMCE/1-80, Front-load, 9 kg, B, 80 dB, 1600 RPM, A

Long summary description Hoover H-WASH 300 PLUS H3WS69TAMCE/1-80 washing machine Front-load 9 kg 1600 RPM White:

Hoover H-WASH 300 PLUS H3WS69TAMCE/1-80. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 80 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm. Energy efficiency compliance: A

Embed the product datasheet into your content.