GIGABYTE GA-EP35-DS3L motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
101839
Info modified on:
13 Jun 2018, 11:55:37
Short summary description GIGABYTE GA-EP35-DS3L motherboard LGA 775 (Socket T) ATX:
GIGABYTE GA-EP35-DS3L, Intel, LGA 775 (Socket T), 8 GB, ATX, Realtek ALC888, ATX
Long summary description GIGABYTE GA-EP35-DS3L motherboard LGA 775 (Socket T) ATX:
GIGABYTE GA-EP35-DS3L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 8 GB. Motherboard form factor: ATX, Audio chip: Realtek ALC888, Power source type: ATX. BIOS type: AWARD. Width: 305 mm, Depth: 210 mm