Fujitsu ScanSnap S1500M Sheet-fed scanner A4

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54633
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu ScanSnap S1500M Sheet-fed scanner A4:
Fujitsu ScanSnap S1500M, 216 x 360 mm, Sheet-fed scanner, CCD, 50 sheets, A4, A4, A5, A6
Long summary description Fujitsu ScanSnap S1500M Sheet-fed scanner A4:
Fujitsu ScanSnap S1500M. Scan size flatbed (maximum): 216 x 360 mm. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6