DELL Intel Xeon E5-2695 v2 processor 2,4 GHz 30 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31561
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Intel Xeon E5-2695 v2 processor 2,4 GHz 30 MB Smart Cache:
DELL Intel Xeon E5-2695 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2695V2, 2,4 GHz, 64-bit
Long summary description DELL Intel Xeon E5-2695 v2 processor 2,4 GHz 30 MB Smart Cache:
DELL Intel Xeon E5-2695 v2. Processor type: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Compatibility: PowerEdge M620 PowerEdge M620v