ASUS ENGTX275/HTDI/896MD3 graphics card GeForce GTX 275 GDDR3

https://images.icecat.biz/img/norm/high/2056620-5167.jpg
Brand:
Data-sheet quality:
created/standardized by Icecat
Product views:
87353
Info modified on:
24 Feb 2020, 09:39:29
Short summary description ASUS ENGTX275/HTDI/896MD3 graphics card GeForce GTX 275 GDDR3:

ASUS ENGTX275/HTDI/896MD3, GeForce GTX 275, GDDR3, 448 bit, 2268 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX275/HTDI/896MD3 graphics card GeForce GTX 275 GDDR3:

ASUS ENGTX275/HTDI/896MD3. Graphics processor: GeForce GTX 275, Processor frequency: 633 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory speed: 2268 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0, Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content.