ASUS RTX3070-O8G-NOCTUA NVIDIA GeForce RTX 3070 8 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99305
Info modified on:
02 Sept 2024, 20:25:23
Short summary description ASUS RTX3070-O8G-NOCTUA NVIDIA GeForce RTX 3070 8 GB GDDR6:
ASUS RTX3070-O8G-NOCTUA, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0
Long summary description ASUS RTX3070-O8G-NOCTUA NVIDIA GeForce RTX 3070 8 GB GDDR6:
ASUS RTX3070-O8G-NOCTUA. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. PCI bus: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)