ASUS F555LJ-XX875T Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Stainless steel

https://images.icecat.biz/img/gallery/d443759ae23b9a62ea8b28a13959736d.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39235
Info modified on:
02 Feb 2025, 22:53:35
Short summary description ASUS F555LJ-XX875T Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Stainless steel:

ASUS F555LJ-XX875T, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F555LJ-XX875T Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Stainless steel:

ASUS F555LJ-XX875T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10 Home. Product colour: Black, Stainless steel

Embed the product datasheet into your content.