Acer Aspire V5-132-10192G32nss Intel® Celeron® 1019Y Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Silver

https://images.icecat.biz/img/gallery/7191249fa00275349950497ffd13cbf5.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59243
Info modified on:
22 Jan 2025, 06:22:55
Short summary description Acer Aspire V5-132-10192G32nss Intel® Celeron® 1019Y Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Silver:

Acer Aspire V5-132-10192G32nss, Intel® Celeron®, 1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire V5-132-10192G32nss Intel® Celeron® 1019Y Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Silver:

Acer Aspire V5-132-10192G32nss. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: 1019Y, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 8.1. Product colour: Silver

Embed the product datasheet into your content.