Zebra logo

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touch screen 293 g Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3906
Info modified on:
03 Sept 2024, 02:33:57
Long product name Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touch screen 293 g Black:

6" 1080 x 2160, Qualcomm 6490 octa-core, 2.7 GHz, 8GB RAM/128GB UFS Flash, 802.11, Bluetooth 5.2, Android

Short summary description Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touch screen 293 g Black:

Zebra TC58, 15.2 cm (6"), 1080 x 2160 pixels, Multi-touch, Capacitive, 600 cd/m², Gorilla Glass

Long summary description Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touch screen 293 g Black:

Zebra TC58. Display diagonal: 15.2 cm (6"), Display resolution: 1080 x 2160 pixels, Touch technology: Multi-touch. Internal memory: 8 GB, Flash memory: 128 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.7 GHz, Processor manufacturer: Qualcomm. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Barcode reader

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.