Yato YT-79045 trousers

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207
Info modified on:
03 May 2024, 03:14:25
Bullet Points Yato YT-79045 trousers:
  • - Sweatpants with a high content of elastane and a pleasant lining -like for a satin bedding. As much as 7% of elastane in the composition of the material gives pants a stretch similar to the level of leggings or Lycra sportswear. Four fastened and roomy pockets. The front pockets can be pulled out, then thanks to the loops from the flexible tape, they can be used as assembly pockets. The main material is cotton with polyester and high elastane content. Cotton as a natural material is very well tolerated by the body and is pleasant to the skin. The polyester strengthens the resistance to tearing, and the elastane improves the extension. Basic data Material: 41% cotton, 52% polyester, 7% elastane/spandex weight: 350 g/m² Organization of work on the sides Two capacious pockets with a zip fastener from the front two pockets with a zipper fastener. They can be pulled out, then thanks to the flexible loopes sewn in, additional information can be used as assembly pockets, a wide belt with a string and with rubber tubes on the knees, additional flexible material increasing resistance to abrasions 7 cm wide cuffs at the bottom of the pants. meet the requirements of Regulation (EU) 2016/425 for work clothing and category.
Long product name Yato YT-79045 trousers:

Work Sweatpants Idoneus Size 3Xl

Short summary description Yato YT-79045 trousers:

Yato YT-79045, XXXL, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-79045 trousers:

Yato YT-79045. Size (S/M/L): XXXL. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.