XD Enjoy XDBOW9015VTG, 23 L, Cream, Freestanding, Rotary, 60 min, 230 °C
XD Enjoy XDBOW9015VTG. Oven net capacity: 23 L, Product colour: Cream, Appliance placement: Freestanding. Oven power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Country of origin: China