X-KOM G4M3R 600 Intel® Core™ i9 i9-10850K 32 GB DDR4-SDRAM 1.5 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9017
Info modified on:
09 Mar 2024, 14:28:18
Short summary description X-KOM G4M3R 600 Intel® Core™ i9 i9-10850K 32 GB DDR4-SDRAM 1.5 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower PC Black:

X-KOM G4M3R 600, 3.6 GHz, Intel® Core™ i9, i9-10850K, 32 GB, 1.5 TB, Windows 10 Pro

Long summary description X-KOM G4M3R 600 Intel® Core™ i9 i9-10850K 32 GB DDR4-SDRAM 1.5 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower PC Black:

X-KOM G4M3R 600. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor: i9-10850K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3000 MHz. Total storage capacity: 1.5 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.