Windhager 3508 insect killer/repeller Automatic Suitable for indoor use Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2561
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points Windhager 3508 insect killer/repeller Automatic Suitable for indoor use Black:
  • - flying insect zapper to catch flying insects such as flies, mosquitoes, moths and wasps
  • - free from toxins and chemicals - attracts flying insects through long-wave UVA-light includes a replaceable 9 Watt UV-lamp
  • - fully insulated plastic housing with protected 1000-V high-voltage grid
  • - large, easy-to-clean catch tray
  • - can be used standing or suspended
  • - suitable for interior spaces of up to 40 m²
Long product name Windhager 3508 insect killer/repeller Automatic Suitable for indoor use Black:

Flying insect zapper 4 STAR, 9W UV, 105x105x305 mm

Short summary description Windhager 3508 insect killer/repeller Automatic Suitable for indoor use Black:

Windhager 3508, Automatic, Insect killer, Black, 40 m², Ceiling, UV

Long summary description Windhager 3508 insect killer/repeller Automatic Suitable for indoor use Black:

Windhager 3508. Type: Automatic, Product type: Insect killer, Product colour: Black. Power source type: AC, UV Lamps: 9 W. Diameter: 10.5 cm, Height: 305 mm, Weight: 450 g. Packaging type: Box, Quantity per pallet: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.